MP09018
MP09018
Active
Description:  32.7680KHZ GWX-2012 CRYSTAL 20
Manufacturer:  Golledge Electronics
Datasheet:   MP09018 Datasheet
History Price: $0.48
In Stock: 4400
MP09018 vs MP080-E
Part No
Category
Series
GWX-2012
MP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Type
kHz Crystal (Tuning Fork)
MHz Crystal
Frequency
32.768 kHz
8 MHz
Frequency Stability
-
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
7pF
Series
Operating Mode
70 kOhms
35 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Through Hole
Size / Dimension
2-SMD, No Lead
HC-49/U
Height - Seated (Max)
0.079" L x 0.047" W (2.00mm x 1.20mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.024" (0.60mm)
0.530" (13.46mm)