Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ CTS-Frequency Controls MP100B
MP100B
Active
Crystals
Description:
CRYSTAL 10.0000MHZ 18PF TH
Manufacturer:
CTS-Frequency Controls
Datasheet:
MP100B Datasheet
History Price: $0.67
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP100B vs MP180
Part No
MP100B
MP180
Category
Crystals
Crystals
Manufacturer
CTS-Frequency Controls
CTS-Frequency Controls
Series
MP
MP
Packaging
Bulk
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
10 MHz
18 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
18pF
Series
Operating Mode
30 Ohms
25 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-20℃ ~ 70℃
Mounting Type
-
-
Package / Case
Through Hole
Through Hole
Size / Dimension
HC-49/U
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
0.530" (13.46mm)