MP11162
MP11162
Active
Description:  48.0 MHz GXO-3306L/B Ultra-Low J
Manufacturer:  Golledge Electronics
Datasheet:   MP11162 Datasheet
History Price: $5.59
In Stock: 0
MP11162 vs MP11215
Part No
Series
GXO-3306L
GVXO-533
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
VCXO
Frequency
48 MHz
26 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
20mA
15mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
6-SMD, No Lead
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Package / Case
0.039" (1.00mm)
0.059" (1.50mm)
Size / Dimension
-
?00ppm
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-