Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Function
Enable/Disable
-
Voltage - Supply
3.3V
1.8V
Frequency Stability
?5ppm
?0ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
15mA
7mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
6-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.197" L x 0.126" W (5.00mm x 3.20mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Package / Case
0.059" (1.50mm)
0.039" (1.00mm)
Size / Dimension
?00ppm
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-