MP11444
MP11444
Active
Description:  26.0 MHz GTXO-163T/ES TCXO
Manufacturer:  Golledge Electronics
Datasheet:   MP11444 Datasheet
History Price: $3.63
In Stock: 15600
MP11444 vs MP11215
Part No
Series
GTXO-163T
GVXO-533
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
TCXO
VCXO
Frequency
26 MHz
26 MHz
Function
-
Enable/Disable
Output
Clipped Sine Wave
CMOS
Voltage - Supply
1.8V ~ 3.6V
3.3V
Frequency Stability
?.5ppm
?5ppm
Absolute Pull Range (APR)
-30℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
2mA
15mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
6-SMD, No Lead
Mounting Type
0.065" L x 0.049" W (1.65mm x 1.25mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Package / Case
0.028" (0.70mm)
0.059" (1.50mm)
Size / Dimension
-
?00ppm
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-