MP11444
MP11444
Active
Description:  26.0 MHz GTXO-163T/ES TCXO
Manufacturer:  Golledge Electronics
Datasheet:   MP11444 Datasheet
History Price: $3.63
In Stock: 15600
MP11444 vs MP11443
Part No
Series
GTXO-163T
GTXO-163T
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
TCXO
TCXO
Frequency
26 MHz
32 MHz
Function
-
-
Output
Clipped Sine Wave
Clipped Sine Wave
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Frequency Stability
?.5ppm
?.5ppm
Absolute Pull Range (APR)
-30℃ ~ 85℃
-30℃ ~ 85℃
Operating Temperature
2mA
2mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.065" L x 0.049" W (1.65mm x 1.25mm)
0.065" L x 0.049" W (1.65mm x 1.25mm)
Package / Case
0.028" (0.70mm)
0.028" (0.70mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-