Series
GXO-3306L
GTXO-163T
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Function
Enable/Disable
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
3.3V
1.8V ~ 3.6V
Frequency Stability
?5ppm
?.5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-30℃ ~ 85℃
Operating Temperature
20mA
2mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.065" L x 0.049" W (1.65mm x 1.25mm)
Package / Case
0.039" (1.00mm)
0.028" (0.70mm)
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-