MP11648
MP11648
Active
Description:  76.80 MHz GSX-113/1P4AF SM Cryst
Manufacturer:  Golledge Electronics
Datasheet:   MP11648 Datasheet
History Price: $1.93
In Stock: 26800
MP11648 vs MP160B-E
Part No
Category
Series
GSX-113
MP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
76.8 MHz
16 MHz
Frequency Stability
?5ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
18pF
Operating Mode
30 Ohms
25 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Through Hole
Size / Dimension
4-SMD, No Lead
HC-49/U
Height - Seated (Max)
0.049" L x 0.041" W (1.25mm x 1.05mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.014" (0.35mm)
0.530" (13.46mm)