Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America STDCIY2-40M
STDCIY2-40M
Active
Crystals
Description:
CRYSTAL 40MHZ 8PF SMD
Manufacturer:
NDK America
Datasheet:
STDCIY2-40M Datasheet
History Price: $1.7
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STDCIY2-40M vs STDCSX1-26M
Part No
STDCIY2-40M
STDCSX1-26M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
-
NX2520SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
-
MHz Crystal
Frequency
-
26 MHz
Frequency Stability
-
?0ppm
Frequency Tolerance
-
?0ppm
Load Capacitance
-
8pF
Operating Mode
-
60 Ohms
Operating Temperature
-
Fundamental
Ratings
-
-20℃ ~ 75℃
Mounting Type
-
-
Package / Case
-
Surface Mount
Size / Dimension
-
4-SMD, No Lead
Height - Seated (Max)
-
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
-
0.022" (0.55mm)