STDCRG2-25M
STDCRG2-25M
Active
Description:  CRYSTAL 25.0000MHZ 8PF SMD
Manufacturer:  NDK America
Datasheet:   STDCRG2-25M Datasheet
History Price: $0.59
In Stock: 19600
STDCRG2-25M vs STDCSW2-30M
Category
Manufacturer
Series
NX3225GA
NX2520SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
30 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
10pF
Operating Mode
50 Ohms
50 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-10℃ ~ 60℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.035" (0.90mm)
0.026" (0.65mm)