Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America STDCRG2-25M
STDCRG2-25M
Active
Crystals
Description:
CRYSTAL 25.0000MHZ 8PF SMD
Manufacturer:
NDK America
Datasheet:
STDCRG2-25M Datasheet
History Price: $0.59
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STDCRG2-25M vs STDCSW2-44M
Part No
STDCRG2-25M
STDCSW2-44M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
NX3225GA
NX2520SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
44 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
10pF
Operating Mode
50 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-10℃ ~ 60℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.035" (0.90mm)
0.026" (0.65mm)