Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America STDCSF6-8M
STDCSF6-8M
Not For New Designs
Crystals
Description:
CRYSTAL 8.0000MHZ 8PF SMD
Manufacturer:
NDK America
Datasheet:
STDCSF6-8M Datasheet
History Price: $0.75
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STDCSF6-8M vs STDCSW2-40M
Part No
STDCSF6-8M
STDCSW2-40M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
NX8045GB
NX2520SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Type
MHz Crystal
MHz Crystal
Frequency
8 MHz
40 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
10pF
Operating Mode
200 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-10℃ ~ 60℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
0.026" (0.65mm)