STDCSF6-8M
STDCSF6-8M
Not For New Designs
Description:  CRYSTAL 8.0000MHZ 8PF SMD
Manufacturer:  NDK America
Datasheet:   STDCSF6-8M Datasheet
History Price: $0.75
In Stock: 47600
STDCSF6-8M vs STDCTX1-26M
Category
Manufacturer
Series
NX8045GB
NX2520SG
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Type
MHz Crystal
MHz Crystal
Frequency
8 MHz
26 MHz
Frequency Stability
?0ppm
?2ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
7pF
Operating Mode
200 Ohms
50 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-30℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
0.039" (1.00mm)