STDCSK4-30M
STDCSK4-30M
Active
Description:  CRYSTAL 30.0000MHZ 8PF SMD
Manufacturer:  NDK America
Datasheet:   STDCSK4-30M Datasheet
History Price: $0.37006
In Stock: 26400
STDCSK4-30M vs STDCTX1-26M
Category
Manufacturer
Series
NX5032GA
NX2520SG
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
30 MHz
26 MHz
Frequency Stability
?0ppm
?2ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
7pF
Operating Mode
50 Ohms
50 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-10℃ ~ 70℃
-30℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.197" L x 0.126" W (5.00mm x 3.20mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.059" (1.50mm)
0.039" (1.00mm)