Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America STDCTX1-26M
STDCTX1-26M
Active
Crystals
Description:
CRYSTAL 26.0000MHZ 7PF SMD
Manufacturer:
NDK America
Datasheet:
STDCTX1-26M Datasheet
History Price: $0.5609
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STDCTX1-26M vs STDCSW5-16M
Part No
STDCTX1-26M
STDCSW5-16M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
NX2520SG
NX2520SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
16 MHz
Frequency Stability
?2ppm
?5ppm
Frequency Tolerance
?0ppm
?5ppm
Load Capacitance
7pF
8pF
Operating Mode
50 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-30℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.039" (1.00mm)
0.022" (0.55mm)