Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ TST TZ3209A
TZ3209A
Active
Crystals
Description:
39.0625/20/14/2.0X1.6
Manufacturer:
TST
Datasheet:
TZ3209A Datasheet
History Price: $1.5
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TZ3209A vs TZ3541B
Part No
TZ3209A
TZ3541B
Category
Crystals
Crystals
Manufacturer
TST
TST
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
39.0625 MHz
39 MHz
Frequency Stability
?0ppm
?6ppm
Frequency Tolerance
-15ppm, +25ppm
?ppm
Load Capacitance
14pF
10pF
Operating Mode
60 Ohms
35 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-35℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.081" L x 0.065" W (2.05mm x 1.65mm)
0.081" L x 0.065" W (2.05mm x 1.65mm)
ESR (Equivalent Series Resistance)
0.020" (0.50mm)
0.020" (0.50mm)