17800FDSM
17800FDSM
Active
Description:  EVAL BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   17800FDSM Datasheet
History Price: $22.96
In Stock: 22800
17800FDSM vs 178002
Part No
Series
-
MagI?C, VDRM
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
2.5V ~ 15V
Current - Output
1A
2.5A
Voltage - Input
7V ~ 42V
18V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
1MHz
Board Type
Partially Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FDSM
WPMDU1251501
Power - Output
-
-