17800FDSM
17800FDSM
Active
Description:  EVAL BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   17800FDSM Datasheet
History Price: $22.96
In Stock: 22800
17800FDSM vs 178012401
Series
-
MagI?C, VDRM
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
5V ~ 24V
Current - Output
1A
1A
Voltage - Input
7V ~ 42V
6V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
-
Board Type
Partially Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FDSM
WPMDH1102401
Power - Output
-
-