Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 17800VISM
17800VISM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
SIP8 VISM EVALUATION BOARD
Manufacturer:
Wurth Elektronik
Datasheet:
17800VISM Datasheet
History Price: $30.65
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
17800VISM vs 178020302
Part No
17800VISM
178020302
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
MagI?C, VISM
MagI?C, VDRM
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V ~ 6V
0.8V ~ 3.6V
Current - Output
170mA, 300mA
2A
Voltage - Input
8V ~ 42V
2.95V ~ 6V
Regulator Topology
Boost
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
17791063215
WPMDB1200362Q
Power - Output
1 W
7.2 W