178010601
178010601
Active
Description:  171010601 EVALUATION BOARD 6-42V
Manufacturer:  Wurth Elektronik
Datasheet:   178010601 Datasheet
History Price: $76.22
In Stock: 10400
178010601 vs 178002
Part No
Series
MagI?C, VDRM
MagI?C, VDRM
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 6V
2.5V ~ 15V
Current - Output
1A
2.5A
Voltage - Input
6V ~ 42V
18V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDH1100601
WPMDU1251501
Power - Output
-
-