Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 178012401
178012401
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD VDRM WPMDH1102401
Manufacturer:
Wurth Elektronik
Datasheet:
178012401 Datasheet
History Price: $61.69
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
178012401 vs 178021501
Part No
178012401
178021501
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
MagI?C, VDRM
MagI?C, VDRM
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V ~ 24V
2.5V ~ 15V
Current - Output
1A
2.5A
Voltage - Input
6V ~ 42V
7V ~ 50V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDH1102401
WPMDU1251501
Power - Output
-
-