178020601
178020601
Active
Description:  EVAL BOARD VDRM WPMDH1200601
Manufacturer:  Wurth Elektronik
Datasheet:   178020601 Datasheet
History Price: $57.46
In Stock: 42400
178020601 vs 17800FDSM
Series
MagI?C, VDRM
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 6V
3.3V or 5V
Current - Output
2A
1A
Voltage - Input
6V ~ 42V
7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
350kHz
Board Type
Fully Populated
Partially Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDH1200601
FDSM
Power - Output
-
-