Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 178021801
178021801
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
171021801 EVALUATION BOARD 4-18V
Manufacturer:
Wurth Elektronik
Datasheet:
178021801 Datasheet
History Price: $35.18
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
178021801 vs 178040302
Part No
178021801
178040302
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
MagI?C, VDRM
MagI?C, VDRM
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 17V
0.8V ~ 3.6V
Current - Output
2A
4A
Voltage - Input
4V ~ 18V
2.95V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
850kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDL1201801
WPMDB1400362Q
Power - Output
-
14.4 W