178031801
178031801
Active
Description:  171031801 EVALUATION BOARD 4-18V
Manufacturer:  Wurth Elektronik
Datasheet:   178031801 Datasheet
History Price: $60.98
In Stock: 8000
178031801 vs 17800FDSM
Series
MagI?C, VDRM
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 17V
3.3V or 5V
Current - Output
3A
1A
Voltage - Input
4V ~ 18V
7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
850kHz
350kHz
Board Type
Fully Populated
Partially Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDL1301801
FDSM
Power - Output
-
-