178031801
178031801
Active
Description:  171031801 EVALUATION BOARD 4-18V
Manufacturer:  Wurth Elektronik
Datasheet:   178031801 Datasheet
History Price: $60.98
In Stock: 8000
178031801 vs 178960501
Series
MagI?C, VDRM
MagI?C, VDMM
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 17V
0.6V ~ 5.5V
Current - Output
3A
600mA
Voltage - Input
4V ~ 18V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
850kHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDL1301801
WPMDB1960501
Power - Output
-
-