178040302
178040302
Active
Description:  EVAL BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   178040302 Datasheet
History Price: $86.08
In Stock: 40800
178040302 vs 178020601
Series
MagI?C, VDRM
MagI?C, VDRM
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 3.6V
0.8V ~ 6V
Current - Output
4A
2A
Voltage - Input
2.95V ~ 6V
6V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDB1400362Q
WPMDH1200601
Power - Output
14.4 W
-