1789205X1
1789205X1
Active
Description:  EVAL BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   1789205X1 Datasheet
History Price: $27.25
In Stock: 22000
1789205X1 vs 178010501
Series
MagI?C, FISM
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
0.8V ~ 5.5V
Current - Output
-
1A
Voltage - Input
-
2.5V ~ 5.5V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
4MHz
Board Type
Partially Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FISM
171010501
Power - Output
-
-