Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 1789205X1
1789205X1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD
Manufacturer:
Wurth Elektronik
Datasheet:
1789205X1 Datasheet
History Price: $27.25
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1789205X1 vs 178011801
Part No
1789205X1
178011801
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
MagI?C, FISM
MagI?C, VDRM
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
0.8V ~ 17V
Current - Output
-
1A
Voltage - Input
-
4V ~ 18V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
850kHz
Board Type
Partially Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FISM
WPMDL1101801
Power - Output
-
-