1789205X1
1789205X1
Active
Description:  EVAL BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   1789205X1 Datasheet
History Price: $27.25
In Stock: 22000
1789205X1 vs 178020302
Series
MagI?C, FISM
MagI?C, VDRM
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
0.8V ~ 3.6V
Current - Output
-
2A
Voltage - Input
-
2.95V ~ 6V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
-
Board Type
Partially Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FISM
WPMDB1200362Q
Power - Output
-
7.2 W