Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8250-EVALZ
AD8250-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVALUATION AD8250
Manufacturer:
Analog Devices
Datasheet:
AD8250-EVALZ Datasheet
History Price: $135.26
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8250-EVALZ vs AD8417R-EVALZ
Part No
AD8250-EVALZ
AD8417R-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
iCMOS?
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Instrumentation
Current Sense
Output Type
Single-Ended
Single-Ended
Slew Rate
25V/?s
1V/?s
Voltage - Supply, Single/Dual
10V ~ 30V, ?V ~ 15V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8250
AD8417
Current - Supply (Main IC)
4.1 mA
4.1 mA
-3db Bandwidth
10 MHz
250 Hz
Current - Output / Channel
37 mA
-