Channels per IC
2 - Dual
4 - Quad
Amplifier Type
Difference
Variable Gain
Output Type
Single-Ended, Rail-to-Rail
Differential
Slew Rate
1.4V/?s
380V/?s
Voltage - Supply, Single/Dual
2V ~ 36V, ?V ~ 18V
?.5V ~ 5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8279
AD8264
Current - Supply (Main IC)
300 ?A
99 mA
-3db Bandwidth
1 MHz
235 MHz
Current - Output / Channel
15 mA
-