Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8279-EVALZ
AD8279-EVALZ
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR AD8279
Manufacturer:
Analog Devices
Datasheet:
AD8279-EVALZ Datasheet
History Price: $167.17
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8279-EVALZ vs AD8475-EVALZ
Part No
AD8279-EVALZ
AD8475-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
Difference
Differential
Output Type
Single-Ended, Rail-to-Rail
Differential, Rail-to-Rail
Slew Rate
1.4V/?s
50V/?s
Voltage - Supply, Single/Dual
2V ~ 36V, ?V ~ 18V
3V ~ 10V, ?.5V ~ 5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8279
AD8475
Current - Supply (Main IC)
300 ?A
3 mA
-3db Bandwidth
1 MHz
150 MHz
Current - Output / Channel
15 mA
110 mA