Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8304-EVALZ
AD8304-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR AD8304
Manufacturer:
Analog Devices
Datasheet:
AD8304-EVALZ Datasheet
History Price: $153.8
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8304-EVALZ vs AD8332-EVALZ
Part No
AD8304-EVALZ
AD8332-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
X-AMP?
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Logarithmic
Variable Gain
Output Type
Single-Ended
Differential
Slew Rate
15V/?s
1100V/?s
Voltage - Supply, Single/Dual
3V ~ 5.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8304
AD8332
Current - Supply (Main IC)
4.5 mA
27.5 mA
-3db Bandwidth
10 MHz
100 MHz
Current - Output / Channel
-
45 mA