Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8306-EVALZ
AD8306-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR AD8306 PBF
Manufacturer:
Analog Devices
Datasheet:
AD8306-EVALZ Datasheet
History Price: $279.63
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8306-EVALZ vs AD8334-EVALZ
Part No
AD8306-EVALZ
AD8334-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
X-AMP?
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
4 - Quad
Amplifier Type
Limiting
Variable Gain
Output Type
Differential
Differential
Slew Rate
-
650V/?s
Voltage - Supply, Single/Dual
2.7V ~ 6.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8306
AD8334
Current - Supply (Main IC)
16 mA
29.5 mA
-3db Bandwidth
850 MHz
100 MHz
Current - Output / Channel
-
45 mA