Channels per IC
1 - Single
1 - Single
Amplifier Type
Variable Gain
Logarithmic
Output Type
Differential, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
2.7V ~ 6V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8330
AD8310
Current - Supply (Main IC)
20 mA
8 mA
-3db Bandwidth
150 MHz
900 MHz
Current - Output / Channel
-
500 ?A