Channels per IC
1 - Single
1 - Single
Amplifier Type
Variable Gain
Variable Gain
Output Type
Differential
Differential, Rail-to-Rail
Slew Rate
650V/?s
1500V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
2.7V ~ 6V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8331
AD8330
Current - Supply (Main IC)
25 mA
20 mA
-3db Bandwidth
120 MHz
150 MHz
Current - Output / Channel
165 mA
-