Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8334-EVALZ
AD8334-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVALUATION FOR AD8334
Manufacturer:
Analog Devices
Datasheet:
AD8334-EVALZ Datasheet
History Price: $360.91
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8334-EVALZ vs AD8372-EVALZ
Part No
AD8334-EVALZ
AD8372-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
X-AMP?
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
4 - Quad
2 - Dual
Amplifier Type
Variable Gain
Variable Gain
Output Type
Differential
Differential
Slew Rate
650V/?s
-
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8334
AD8372
Current - Supply (Main IC)
29.5 mA
106 mA
-3db Bandwidth
100 MHz
130 MHz
Current - Output / Channel
45 mA
-