Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8337-EVALZ-SS
AD8337-EVALZ-SS
Active
Op Amp Evaluation Boards
Description:
BOARD EVALUATION FOR AD8337 SS
Manufacturer:
Analog Devices
Datasheet:
AD8337-EVALZ-SS Datasheet
History Price: $240.61
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8337-EVALZ-SS vs AD8260-EVALZ
Part No
AD8337-EVALZ-SS
AD8260-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
X-AMP?
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Variable Gain
Output Type
Single-Ended
Differential
Slew Rate
625V/?s
730V/?s
Voltage - Supply, Single/Dual
5V ~ 10V
3.3V ~ 10V, ?.3V ~ 5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8337
AD8260
Current - Supply (Main IC)
18.5 mA
28.3 mA
-3db Bandwidth
280 MHz
195 MHz
Current - Output / Channel
-
310 mA