Channels per IC
1 - Single
1 - Single
Amplifier Type
Variable Gain
Variable Gain
Output Type
Single-Ended
Differential, Rail-to-Rail
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
2.7V ~ 6V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8368
AD8330
Current - Supply (Main IC)
60 mA
20 mA
-3db Bandwidth
800 MHz
150 MHz
Current - Output / Channel
-
-