Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8368-EVALZ
AD8368-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR AD8368
Manufacturer:
Analog Devices
Datasheet:
AD8368-EVALZ Datasheet
History Price: $148.87
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8368-EVALZ vs AD8432-EVALZ
Part No
AD8368-EVALZ
AD8432-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
X-AMP?
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Variable Gain
Voltage Feedback
Output Type
Single-Ended
Differential
Slew Rate
-
295V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8368
AD8432
Current - Supply (Main IC)
60 mA
24 mA
-3db Bandwidth
800 MHz
200 MHz
Current - Output / Channel
-
77 mA