Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8370-EVALZ
AD8370-EVALZ
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR AD8370
Manufacturer:
Analog Devices
Datasheet:
AD8370-EVALZ Datasheet
History Price: $132.4
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8370-EVALZ vs AD8418-EVALZ
Part No
AD8370-EVALZ
AD8418-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Variable Gain
Current Sense
Output Type
Differential
Single-Ended
Slew Rate
5750V/?s
1V/?s
Voltage - Supply, Single/Dual
3V ~ 5.5V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8370
AD8418
Current - Supply (Main IC)
82 mA
2.6 mA
-3db Bandwidth
750 MHz
250 kHz
Current - Output / Channel
-
-