Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8375-EVALZ
AD8375-EVALZ
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR AD8375
Manufacturer:
Analog Devices
Datasheet:
AD8375-EVALZ Datasheet
History Price: $132.4
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8375-EVALZ vs AD8556CP-EBZ
Part No
AD8375-EVALZ
AD8556CP-EBZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
DigiTrim?
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Variable Gain
Chopper (Zero-Drift)
Output Type
Differential
Single-Ended
Slew Rate
5000V/?s
1.2V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8375
AD8556
Current - Supply (Main IC)
125 mA
2 mA
-3db Bandwidth
630 MHz
-
Current - Output / Channel
-
10 mA