Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8376-EVALZ
AD8376-EVALZ
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR AD8376
Manufacturer:
Analog Devices
Datasheet:
AD8376-EVALZ Datasheet
History Price: $200.61
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8376-EVALZ vs AD8337-EVALZ-INV
Part No
AD8376-EVALZ
AD8337-EVALZ-INV
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
X-AMP?
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
Variable Gain
Voltage Feedback
Output Type
Differential
Single-Ended
Slew Rate
5000V/?s
625V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
?.5V ~ 5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8376
AD8337
Current - Supply (Main IC)
250 mA
18.5 mA
-3db Bandwidth
700 MHz
280 MHz
Current - Output / Channel
-
-