Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8432-EVALZ
AD8432-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVALUATION FOR AD8432
Manufacturer:
Analog Devices
Datasheet:
AD8432-EVALZ Datasheet
History Price: $161.6
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8432-EVALZ vs AD8376-EVALZ
Part No
AD8432-EVALZ
AD8376-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Voltage Feedback
Variable Gain
Output Type
Differential
Differential
Slew Rate
295V/?s
5000V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8432
AD8376
Current - Supply (Main IC)
24 mA
250 mA
-3db Bandwidth
200 MHz
700 MHz
Current - Output / Channel
77 mA
-