Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Instrumentation
Output Type
Differential, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
3V ~ 10V, ?.5V ~ 5V
2.7V ~ 36V, ?.7V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8475
AD8494
Current - Supply (Main IC)
3 mA
180 ?A
-3db Bandwidth
150 MHz
30 kHz
Current - Output / Channel
110 mA
7 mA