Channels per IC
1 - Single
2 - Dual
Amplifier Type
Differential
Variable Gain
Output Type
Differential, Rail-to-Rail
Differential
Slew Rate
10V/?s
5000V/?s
Voltage - Supply, Single/Dual
3V ~ 18V, ?.5V ~ 9V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8476
AD8376
Current - Supply (Main IC)
330 ?A
250 mA
-3db Bandwidth
5 MHz
700 MHz
Current - Output / Channel
35 mA
-