Channels per IC
1 - Single
1 - Single
Amplifier Type
Instrumentation
Variable Gain
Output Type
Single-Ended
Differential, Rail-to-Rail
Voltage - Supply, Single/Dual
2.7V ~ 36V, ?.7V ~ 18V
2.7V ~ 6V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8494
AD8330
Current - Supply (Main IC)
180 ?A
20 mA
-3db Bandwidth
30 kHz
150 MHz
Current - Output / Channel
7 mA
-