Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8495-EVALZ
AD8495-EVALZ
Active
Op Amp Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
Analog Devices
Datasheet:
AD8495-EVALZ Datasheet
History Price: $70.22
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8495-EVALZ vs AD8335-EVALZ
Part No
AD8495-EVALZ
AD8335-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
X-AMP?
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
4 - Quad
Amplifier Type
Instrumentation
Variable Gain
Output Type
Single-Ended
Differential
Slew Rate
-
350V/?s
Voltage - Supply, Single/Dual
2.7V ~ 36V, ?.7V ~ 18V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8495
AD8335
Current - Supply (Main IC)
180 ?A
76 mA
-3db Bandwidth
25 kHz
110 MHz
Current - Output / Channel
7 mA
-