Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8556CP-EBZ
AD8556CP-EBZ
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD AD8556
Manufacturer:
Analog Devices
Datasheet:
AD8556CP-EBZ Datasheet
History Price: $312.56
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8556CP-EBZ vs AD8273-EVALZ
Part No
AD8556CP-EBZ
AD8273-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
DigiTrim?
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Chopper (Zero-Drift)
Difference
Output Type
Single-Ended
Single-Ended
Slew Rate
1.2V/?s
20V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
5V ~ 36V, ?.5V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8556
AD8273
Current - Supply (Main IC)
2 mA
2.5 mA
-3db Bandwidth
-
20 MHz
Current - Output / Channel
10 mA
100 mA