☰
ADM00764
ADM00764
Obsolete
Description:  MIC24045 EVALUATION KIT
Manufacturer:  Microchip Technology
Datasheet:   ADM00764 Datasheet
History Price: Obsolete
In Stock: 14240
ADM00764 vs ADM00821
Part No
Series
-
SuperSwitcher?
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.64V ~ 5.25V
1.8V, 2.5V, 3.3V or 5V
Current - Output
5A
2A
Voltage - Input
4.5V ~ 19V
4V ~ 30V
Regulator Topology
Buck
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s), Cable(s)
Board(s)
Utilized IC / Part
MIC2404x
MIC4684
Power - Output
-
-